Status: | Unknown |
---|---|
Series: | 78962 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Memory / Card Type | SIMM |
---|---|
Insert & Eject Mechanism | Latched |
No. of Contacts | 72Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Product Range | 78962 Series |
Gender | Plug |
RoHS Compliant | Yes |
Connector, Simm Socket, 72Pos | Newark Electronics |
Where can I find additional details, specifications and documents for a 15-82-0788?
Additional datasheets, footprints and schematics for 15-82-0788 are listed on our Part Details page. You can also find images and similar parts to 15-82-0788 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-82-0788 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-82-0788 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-82-0788 fall under?
The 15-82-0788 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 15-82-0788 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-82-0788 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-82-0788 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15-82-0788 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 15-82-0788.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-82-0788 often in real-time on the comparison pages.
What if I can't find stock of 15-82-0788?
You can fill out our help required form which you can use to request a quote for 15-82-0788 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.