Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.05
|
1,665
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
1,942
in stock
|
Buy Now | |
Distrelec
from US$1.19
|
1,942
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
318
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now | |
element14
from US$1.18
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Molex FFC & FPC Connectors SL Single Row Fem G | Distrelec |
SL FFC/FPC Opt G Female 15"SAu 4Ckt | RS |
Header Connector,cable Mount,plug,4 Contacts,skt,0.1 Pitch,crimp Terminal,latch Rohs Compliant: Yes |Molex 15-47-4043 | Newark Electronics |
Conn IDC Connector F 4 POS 2.54mm IDT ST Cable Mount Tube | Avnet America |
SL FFC/FPC Opt G Female 15 SAu 4Ckt | Molex Incorporated 15-47-4043 | RS Americas |
CONNECTOR, FFC/FPC, 4POS, 1 ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 15-47-4043?
Additional datasheets, footprints and schematics for 15-47-4043 are listed on our Part Details page. You can also find images and similar parts to 15-47-4043 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-47-4043 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-47-4043 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-47-4043 fall under?
The 15-47-4043 is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15-47-4043 when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-47-4043 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-47-4043 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 15-47-4043 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and Avnet America have stock available or on a lead time for 15-47-4043.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-47-4043 often in real-time on the comparison pages.
What if I can't find stock of 15-47-4043?
You can fill out our help required form which you can use to request a quote for 15-47-4043 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.