Status: | Unknown |
---|---|
Series: | C-Grid 7859 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Distrelec
from US$0.30
|
26,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
8,224
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,507
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
1,645
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
78
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | Molex C-Grid Series Header Connectors, KK Series Wire to Board Header Connectors |
No. of Positions | 2Positions |
Pitch Spacing | 2.54mm |
Product Range | C-Grid 7859 Series |
RoHS Compliant | Yes |
Molex 2.54mm Pitch C-Grid Shunt Terminal Housings Overall Tin (Sn) 2 Circuits with Pin Stop | Distrelec |
CGRID SHUNT TIN 2CKT | Heilind Electronics |
Cgrid Shunt Tin 2Ckt Rohs Compliant: Yes |Molex 15-38-1026 | Newark Electronics |
SHUNT, CONNECTOR, 2POS, 2.54MM | Farnell |
Conn. Rect./PCB Shunt Hsg 2.54mm Pitch 2 Cir. C-Grid Ser. Open End Tin | Molex Incorporated 15-38-1026 | RS Americas |
Conn Shunt F 2 POS 2.54mm ST Bag | Avnet America |
CONNECTOR HOUSING, RCPT, 2POS, 2.54MM | element14 |
2.54MM C-GRID SHUNT 2CKT | TTI Europe |
Where can I find additional details, specifications and documents for a 15-38-1026?
Additional datasheets, footprints and schematics for 15-38-1026 are listed on our Part Details page. You can also find images and similar parts to 15-38-1026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-38-1026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-38-1026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-38-1026 fall under?
The 15-38-1026 is listed under Connectors > Connector Tools & Accessories > Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 15-38-1026 when available in the Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-38-1026 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-38-1026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-38-1026 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for 15-38-1026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-38-1026 often in real-time on the comparison pages.
What if I can't find stock of 15-38-1026?
You can fill out our help required form which you can use to request a quote for 15-38-1026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.