Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
7,254
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,656
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
2,656
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
2,418
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.40
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Shunt |
---|---|
For Use With | 70280 C-Grid Series Breakaway Headers |
No. of Positions | 2 |
Pitch Spacing | 2.54mm |
No. of Contacts | 2 |
No. of Rows | 1 |
Series | C-Grid |
CGRID SHUNT 30 SAU 2CKT | Heilind Electronics |
Molex 2.54mm Pitch C-Grid Shunt Terminal Housings 0.762um Gold 2 Circuits with Pin Stop | Distrelec |
Jumper Shunt, 2Way, 2.54Mm | Newark Electronics |
Conn Shunt F 2 POS 2.54mm ST Bag | Avnet America |
7859 Series 2.54mm Pitch 2 Way 1 Row Female Straight PCB Housing 1529 | Molex Incorporated 15-29-1027 | RS Americas |
HEADER, 2WAY | element14 |
CGRID SHUNT 30SAU 2CKT | Farnell |
Where can I find additional details, specifications and documents for a 15-29-1027?
Additional datasheets, footprints and schematics for 15-29-1027 are listed on our Part Details page. You can also find images and similar parts to 15-29-1027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-29-1027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-29-1027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-29-1027 fall under?
The 15-29-1027 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15-29-1027 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-29-1027 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-29-1027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-29-1027 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Distrelec, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 15-29-1027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-29-1027 often in real-time on the comparison pages.
What if I can't find stock of 15-29-1027?
You can fill out our help required form which you can use to request a quote for 15-29-1027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.