Status: | Unknown |
---|---|
Series: | Mini-Fit BMI 42385 Series |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.72
|
2,631
in stock
|
Buy Now | |
TTI Europe
from US$2.25
|
832
in stock
|
Buy Now | |
element14
from US$2.56
|
33
in stock
|
Buy Now | |
Farnell
from US$2.52
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
RS Americas
from US$3.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | Mini-Fit BMI 42385 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
MINI-FIT BMI RCPT HEADER 94V-2 | TTI Europe |
CONNECTOR, RCPT, 18POS, 2ROW, 4.2MM | element14 |
MiniFit BMI Vt Rcpt Hdr Assy V-2 18Ckt | RS |
Connector, Rcpt, 18Pos, 2Row, 4.2Mm | Newark Electronics |
Conn Power RCP 18 POS 4.2mm Solder ST Thru-Hole 18 Terminal 1 Port Tray | Avnet America |
MiniFit BMI Vt Rcpt Hdr Assy V-2 18Ckt | Molex Incorporated 15-24-7180 | RS Americas |
Where can I find additional details, specifications and documents for a 15-24-7180?
Additional datasheets, footprints and schematics for 15-24-7180 are listed on our Part Details page. You can also find images and similar parts to 15-24-7180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15-24-7180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15-24-7180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15-24-7180 fall under?
The 15-24-7180 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 15-24-7180 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15-24-7180 you can contact the distributor directly for product support, shipping queries etc.
Is the 15-24-7180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15-24-7180 have stock available?
Authorised distributors including Chip One Stop, TTI Europe, element14, Farnell and RS have stock available or on a lead time for 15-24-7180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15-24-7180 often in real-time on the comparison pages.
What if I can't find stock of 15-24-7180?
You can fill out our help required form which you can use to request a quote for 15-24-7180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.