Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Plug In |
---|---|
Battery Technologies Supported | NiCd NiMH |
Supply Voltage | 230VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | - |
Accessory Type | Battery Charger |
Battery Charging Capacity Max | 10000mAh |
Battery Charging Capacity Min | 1000mAh |
Efficiency | 80% |
External Depth | 51.5mm |
External Length / Height | 34mm |
External Width | 87.5mm |
For Use With | 4-10 NiCd or NiMH Battery |
Lead Length | 2m |
Operating Temperature Max | 40°C |
Operating Temperature Min | 0°C |
Output Current | 800mA |
Safety Category | CE IEC60601-1 IEC60335-2-29 SELV Class II UL1310 VDE |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
Weight | 140g |
Charger, Mpp15, Nicd/Nimh, 4-10 Cell | Newark Electronics |
Where can I find additional details, specifications and documents for a 15.2141?
Additional datasheets, footprints and schematics for 15.2141 are listed on our Part Details page. You can also find images and similar parts to 15.2141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15.2141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15.2141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15.2141 fall under?
The 15.2141 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 15.2141 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15.2141 you can contact the distributor directly for product support, shipping queries etc.
Is the 15.2141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15.2141 have stock available?
Authorised distributors including RS Americas, Newark Electronics and Richardson RFPD have stock available or on a lead time for 15.2141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15.2141 often in real-time on the comparison pages.
What if I can't find stock of 15.2141?
You can fill out our help required form which you can use to request a quote for 15.2141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.