Status: | Unknown |
---|---|
Series: | Sta-Kon 187 Series |
RoHS: | Compliant |
Product Range | Sta-Kon 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 16AWG |
Insulator Colour | Blue |
RoHS Compliant | Yes |
Disconnect, Female | Carlton-Bates |
Terminal, Female Disconnect 0.187In Blue | Newark Electronics |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 14RBD-18277?
Additional datasheets, footprints and schematics for 14RBD-18277 are listed on our Part Details page. You can also find images and similar parts to 14RBD-18277 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RBD-18277 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RBD-18277 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RBD-18277 fall under?
The 14RBD-18277 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 14RBD-18277 when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RBD-18277 you can contact the distributor directly for product support, shipping queries etc.
Is the 14RBD-18277 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14RBD-18277 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for 14RBD-18277.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RBD-18277 often in real-time on the comparison pages.
What if I can't find stock of 14RBD-18277?
You can fill out our help required form which you can use to request a quote for 14RBD-18277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.