Status: | Unknown |
---|---|
Series: | Sta-Kon RB Series |
RoHS: | Unknown |
Prices starting from US$0.44
Product Range | Sta-Kon RB Series |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Vinyl |
Stud Size | #8 |
Fork Terminal, Vinyl, Hole #8, Length .97", Width .31", Insulation .170, Blue | Sta-Kon by ABB 14RB-8F | RS Americas |
Terminal, Standard Fork | Carlton-Bates |
Terminal, Spade/Fork, #8, Crimp, Blue | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE | element14 |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 14RB-8F?
Additional datasheets, footprints and schematics for 14RB-8F are listed on our Part Details page. You can also find images and similar parts to 14RB-8F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RB-8F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RB-8F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RB-8F fall under?
The 14RB-8F is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 14RB-8F when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RB-8F you can contact the distributor directly for product support, shipping queries etc.
Is the 14RB-8F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14RB-8F have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Sager have stock available or on a lead time for 14RB-8F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RB-8F often in real-time on the comparison pages.
What if I can't find stock of 14RB-8F?
You can fill out our help required form which you can use to request a quote for 14RB-8F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.