Status: | Unknown |
---|---|
Series: | Sta-Kon RB Series |
RoHS: | Compliant |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Product Range | Sta-Kon RB Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Ring Terminal Bolt Hole 1/4" 18-14AWG Blue Copper Tin Plated, 14RB Series | Sta-Kon by ABB 14RB-14 | RS Americas |
Terminal, Ring | Carlton-Bates |
Terminal, Ring Tongue, 1/4In, Crimp Blue | Newark Electronics |
Fixed Terminal Blocks | Sager |
Where can I find additional details, specifications and documents for a 14RB-14?
Additional datasheets, footprints and schematics for 14RB-14 are listed on our Part Details page. You can also find images and similar parts to 14RB-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14RB-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14RB-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14RB-14 fall under?
The 14RB-14 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 14RB-14 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14RB-14 you can contact the distributor directly for product support, shipping queries etc.
Is the 14RB-14 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14RB-14 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics and Sager have stock available or on a lead time for 14RB-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14RB-14 often in real-time on the comparison pages.
What if I can't find stock of 14RB-14?
You can fill out our help required form which you can use to request a quote for 14RB-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.