Status: | Unknown |
---|---|
Series: | Safeway 130144 Series |
RoHS: | Unknown |
Connector Type | Fused Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Yellow |
Connector Body Material | - |
Voltage Rating VAC | 125V |
Product Range | Safeway 130144 Series |
Fuse Current | 15A |
Straight Blade Plug, 15A, 125V, 2P 3W Nylon Yellow | Carlton-Bates |
Where can I find additional details, specifications and documents for a 14F47?
Additional datasheets, footprints and schematics for 14F47 are listed on our Part Details page. You can also find images and similar parts to 14F47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14F47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14F47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14F47 fall under?
The 14F47 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 14F47 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14F47 you can contact the distributor directly for product support, shipping queries etc.
Is the 14F47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14F47 have stock available?
Authorised distributors including Avnet America and Carlton-Bates have stock available or on a lead time for 14F47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14F47 often in real-time on the comparison pages.
What if I can't find stock of 14F47?
You can fill out our help required form which you can use to request a quote for 14F47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.