14-C-120A Solenoids by Guardian Electric Manufacturing Co

SOLENOID, CONTINUOUS, 120VAC, 63VA, 18 OHM

Status: Unknown
Series: 14 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.30

Distributor Stock
Logo for Farnell
Farnell
from US$96.64
No stock
Buy Now
Logo for element14
element14
from US$83.30
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$135.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Solenoid Operation Pull
Solenoid Duty Cycle Continuous
Holding Force 44.5N
Coil Voltage 120VAC
Coil Resistance 18ohm
Coil Power Continuous 63VA
Product Range 14 Series
RoHS Compliant Yes

Alternative Descriptions

SOLENOID, CONTINUOUS, 120VAC, 63VA, 18 O | Farnell
Solenoid, Continuous, 120Vac, 63Va, 18 Ohm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14-C-120A?

Additional datasheets, footprints and schematics for 14-C-120A are listed on our Part Details page. You can also find images and similar parts to 14-C-120A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14-C-120A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14-C-120A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14-C-120A fall under?

The 14-C-120A is listed under Automation & Process Control > Solenoids > Linear Solenoids > Laminated Solenoids.

Can I view similar or alternative parts?

You can view similar parts to 14-C-120A when available in the Laminated Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14-C-120A you can contact the distributor directly for product support, shipping queries etc.

Is the 14-C-120A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 14-C-120A have stock available?

Authorised distributors including element14, Relay Specialties, Farnell and Newark Electronics have stock available or on a lead time for 14-C-120A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14-C-120A often in real-time on the comparison pages.

What if I can't find stock of 14-C-120A?

You can fill out our help required form which you can use to request a quote for 14-C-120A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay