Status: | Unknown |
---|---|
Series: | 14B26 Series |
RoHS: | Unknown |
Connector Type A | MDR Plug 26 Way |
---|---|
Connector Type B | MDR Plug 26 Way |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Colour | Beige |
Product Range | 14B26 Series |
Cable Assembly Type | Computer |
Cable Length | 2m |
Colour | Beige |
Computer Connector A | MDR Plug 26 Way |
Computer Connector B | MDR Plug 26 Way |
Conductor Size | 28AWG |
Lead Length | 2m |
Je150262333 14B26-Szlb-200-0Lc=Assy |3M 14B26-SZLB-200-0LC | Newark Electronics |
Mini Delta Ribbon (MDR) Cable Assembly, 14X26SZLBXXX0LC Series | 3M 14B26-SZLB-200-0LC | RS Americas |
Where can I find additional details, specifications and documents for a 14B26-SZLB-200-0LC?
Additional datasheets, footprints and schematics for 14B26-SZLB-200-0LC are listed on our Part Details page. You can also find images and similar parts to 14B26-SZLB-200-0LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14B26-SZLB-200-0LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14B26-SZLB-200-0LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14B26-SZLB-200-0LC fall under?
The 14B26-SZLB-200-0LC is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 14B26-SZLB-200-0LC when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14B26-SZLB-200-0LC you can contact the distributor directly for product support, shipping queries etc.
Is the 14B26-SZLB-200-0LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14B26-SZLB-200-0LC have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 14B26-SZLB-200-0LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14B26-SZLB-200-0LC often in real-time on the comparison pages.
What if I can't find stock of 14B26-SZLB-200-0LC?
You can fill out our help required form which you can use to request a quote for 14B26-SZLB-200-0LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.