Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$53.24
|
No stock
|
Buy Now |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent Flat |
Overall Length | 115mm |
Tweezer Body Material | Carbon Steel |
Tweezer Tip Material | Carbon Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 14AGW.C.DR?
Additional datasheets, footprints and schematics for 14AGW.C.DR are listed on our Part Details page. You can also find images and similar parts to 14AGW.C.DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14AGW.C.DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14AGW.C.DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14AGW.C.DR fall under?
The 14AGW.C.DR is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 14AGW.C.DR when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14AGW.C.DR you can contact the distributor directly for product support, shipping queries etc.
Is the 14AGW.C.DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14AGW.C.DR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 14AGW.C.DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14AGW.C.DR often in real-time on the comparison pages.
What if I can't find stock of 14AGW.C.DR?
You can fill out our help required form which you can use to request a quote for 14AGW.C.DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.