Status: | Unknown |
---|---|
Series: | 14A Series |
RoHS: | Unknown |
Resistance | 0.004ohm |
---|---|
Product Range | 14A Series |
Power Rating | 4W |
Resistor Element Material | Metal Alloy |
Resistor Case Style | Axial Leaded |
Resistance Tolerance | ± 1% |
Temperature Coefficient | +150ppm/°C to +1100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor, Metal Element,0.004 Ohm,4 W,1%,Axial,6.4x18mm, Ceramic Housed, Curr-Sense | Ohmite 14AFR004E | RS Americas |
Current Sense Resistor, 0.004 Ohm, 4W, 1% | Newark Electronics |
RESISTOR, CURRENT SENSE, 0R004, 4W, AXL | Farnell |
Where can I find additional details, specifications and documents for a 14AFR004E?
Additional datasheets, footprints and schematics for 14AFR004E are listed on our Part Details page. You can also find images and similar parts to 14AFR004E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14AFR004E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14AFR004E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14AFR004E fall under?
The 14AFR004E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to 14AFR004E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14AFR004E you can contact the distributor directly for product support, shipping queries etc.
Is the 14AFR004E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14AFR004E have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 14AFR004E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14AFR004E often in real-time on the comparison pages.
What if I can't find stock of 14AFR004E?
You can fill out our help required form which you can use to request a quote for 14AFR004E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.