Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Panel |
---|---|
Panel Material | Aluminium |
Body Color | White |
For Use With | Hammond 14"x12" 1414, EJ & 15.08"x13.2" PJ Series Enclosures |
External Height - Metric | 323.9mm |
RoHS Compliant | Yes |
Inner Panel, Alum, 12.75"x10.88", White | Newark Electronics |
Panel, Inner Panel, Aluminum, Accessory, Mounting, 14 X 12 | Hammond Manufacturing 14A1311 | RS Americas |
Inner Panel, Enclosure | Carlton-Bates |
Where can I find additional details, specifications and documents for a 14A1311?
Additional datasheets, footprints and schematics for 14A1311 are listed on our Part Details page. You can also find images and similar parts to 14A1311 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14A1311 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14A1311 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14A1311 fall under?
The 14A1311 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to 14A1311 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14A1311 you can contact the distributor directly for product support, shipping queries etc.
Is the 14A1311 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14A1311 have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 14A1311.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14A1311 often in real-time on the comparison pages.
What if I can't find stock of 14A1311?
You can fill out our help required form which you can use to request a quote for 14A1311 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.