Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
LAN Category | Cat6 |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.205mm² |
No. of Pairs | 4 Pair |
RoHS Compliant | Yes |
Unshld Multipair, 4Pair, Cat6, Per Ft | Newark Electronics |
CAT6-U/UTP 8Conductors 24 300VAC | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TE610UC-WT100 | CMUC UTP 4/24 C6SYS 100FT |
---|
Where can I find additional details, specifications and documents for a 1499539-5?
Additional datasheets, footprints and schematics for 1499539-5 are listed on our Part Details page. You can also find images and similar parts to 1499539-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1499539-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1499539-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1499539-5 fall under?
The 1499539-5 is listed under Cable, Wire & Cable Assemblies > Networking Cable.
Can I view similar or alternative parts?
You can view similar parts to 1499539-5 when available in the Networking Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1499539-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1499539-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1499539-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1499539-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1499539-5 often in real-time on the comparison pages.
What if I can't find stock of 1499539-5?
You can fill out our help required form which you can use to request a quote for 1499539-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.