Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Block Support |
---|---|
Current Rating | 125A |
No. of Contacts | 14 |
No. of Ways | 14 |
Voltage Rating V AC | 415V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Block Support |
---|---|
Current Rating | 125A |
No. of Contacts | 14 |
No. of Ways | 14 |
Voltage Rating V AC | 415V |
TERMINAL BLOCKS | RS |
Terminal Block, 14 Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a 14979?
Additional datasheets, footprints and schematics for 14979 are listed on our Part Details page. You can also find images and similar parts to 14979 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14979 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14979 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14979 fall under?
The 14979 is listed under MERLIN GERIN Parts.
Can I view similar or alternative parts?
You can view similar parts to 14979 when available in the MERLIN GERIN Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14979 you can contact the distributor directly for product support, shipping queries etc.
Is the 14979 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14979 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 14979.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14979 often in real-time on the comparison pages.
What if I can't find stock of 14979?
You can fill out our help required form which you can use to request a quote for 14979 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.