Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 7 |
---|---|
Current Rating | 80A |
No. of Ways | 7 |
Voltage Rating V AC | 415V |
TERMINAL BLOCKS | RS |
Terminal Block, 7 Hole | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 7 |
---|---|
Current Rating | 80A |
No. of Ways | 7 |
Voltage Rating V AC | 415V |
Where can I find additional details, specifications and documents for a 14976?
Additional datasheets, footprints and schematics for 14976 are listed on our Part Details page. You can also find images and similar parts to 14976 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14976 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14976 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14976 fall under?
The 14976 is listed under Connectors > Terminal Blocks & Accessories > Standard Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 14976 when available in the Standard Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14976 you can contact the distributor directly for product support, shipping queries etc.
Is the 14976 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14976 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics and Farnell have stock available or on a lead time for 14976.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14976 often in real-time on the comparison pages.
What if I can't find stock of 14976?
You can fill out our help required form which you can use to request a quote for 14976 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.