Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
149657-000,
1-1191082-9 |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.76
|
No stock
|
Buy Now | |
Heilind Electronics
from US$7.07
|
611
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.07
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$9.52
|
-
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
TTI Europe
from US$5.90
|
-
|
Buy Now | |
Sager
from US$3.97
|
-
|
Buy Now |
Shield Outside Diameter (Max) | 4.6 mm |
---|---|
Lead Color | White/Blue |
Lead Plating Material | Tin |
Cable Shield Material | Tin, Silver |
Lead Stranding | Stranded |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead Wire Size | 20AWG, .61mm² |
Dielectric Outside Diameter | 4.3mm, .169in |
Jacket Outside Diameter | .25in, 6.3mm |
Overall Length | 1.26in, 32mm |
Conductor Outside Diameter | .012 – .11in, .3 – 2.8mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Product Type | Coax Terminator |
Temperature Indicator Type | No |
Temperature Indicator | No |
Applies To | Coaxial Cable |
Splice Type | SolderSleeve |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Resistance Properties | Splash Protection |
149657-000 1-1191082-9 B-020-20-N | Heilind Electronics |
B-020-20-N |Raychem Te Connectivity 149657-000 | Newark Electronics |
Cable Accessories Coaxial Solder Sleeve Shield Terminator 20 AWG Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing B-020-20-N | Sager |
Where can I find additional details, specifications and documents for a 149657-000?
Additional datasheets, footprints and schematics for 149657-000 are listed on our Part Details page. You can also find images and similar parts to 149657-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 149657-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 149657-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 149657-000 fall under?
The 149657-000 is listed under Harnessing > Interconnect Devices > Coax Cable Termination.
Can I view similar or alternative parts?
You can view similar parts to 149657-000 when available in the Coax Cable Termination range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 149657-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 149657-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 149657-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 149657-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 149657-000 often in real-time on the comparison pages.
What if I can't find stock of 149657-000?
You can fill out our help required form which you can use to request a quote for 149657-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.