Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Ferrite Core | Without |
Equalized | No |
Number of USB Connectors | 2 |
Configuration | Double-Ended |
Wire Size | 28AWG, 24AWG |
Assembly Type | USB Mini 5 Pos Plug Type B - USB (Std) Type A |
Connector Type (End B) | Plug |
Shielded | Yes |
Connector Type (End A) | Plug |
USB Type | Mini |
Std Usb-A To Mini-B Assy 1.5M |Amp Te Connectivity 1496476-2 | Newark Electronics |
Cable Assembly USB 1.5m 24AWG/28AWG 5 POS USB to 4 POS USB PL-PL Solder-Solder Bag | Avnet America |
STD USB-A TO MINI-B ASSY 1.5M, USB Cable Assemblies | TE Connectivity 1496476-2 | RS Americas |
Special Order: STD USB-A TO MINI-B ASSY 1.5M Cable Assembly Type: USB Mini 5 Pos Plug Type B - USB (Std) Type A Cable Color: Black Connector Type (End A): USB Type A Plug Connector Type (End B): Mini USB Type B Plug Cable Assembly Configuration: Double Ended USB Mini 5 Pos Plug Type B - USB (Std) Type A Black USB Type A Plug Mini USB Type B Plug | Usb Cable Assembly | Part Number: 1496476-2 | Internal Number: 1496476-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1496476-2?
Additional datasheets, footprints and schematics for 1496476-2 are listed on our Part Details page. You can also find images and similar parts to 1496476-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1496476-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1496476-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1496476-2 fall under?
The 1496476-2 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1496476-2 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1496476-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1496476-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1496476-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1496476-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1496476-2 often in real-time on the comparison pages.
What if I can't find stock of 1496476-2?
You can fill out our help required form which you can use to request a quote for 1496476-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.