Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Standard Power Entry |
---|---|
Current Rating | 10A |
Connector Colour | Black |
Connector Body Material | Nylon (Polyamide) Body |
Voltage Rating VAC | 250V |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fuse Current | 10A |
Gender | Plug |
Steffen Mains Plug 10A 250V CH Type J (T12) Plug Black | Distrelec |
Mains Plug Type J(T12) 10A 250V BLK | RS |
Plug Mains, Swiss, Black | Newark Electronics |
PLUG MAINS, SWISS, BLACK | element14 |
Where can I find additional details, specifications and documents for a 14 9601 2?
Additional datasheets, footprints and schematics for 14 9601 2 are listed on our Part Details page. You can also find images and similar parts to 14 9601 2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14 9601 2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14 9601 2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14 9601 2 fall under?
The 14 9601 2 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 14 9601 2 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14 9601 2 you can contact the distributor directly for product support, shipping queries etc.
Is the 14 9601 2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14 9601 2 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 14 9601 2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14 9601 2 often in real-time on the comparison pages.
What if I can't find stock of 14 9601 2?
You can fill out our help required form which you can use to request a quote for 14 9601 2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.