Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Print Roller |
---|---|
For Use With | Brady i5100 Printer |
Product Range | - |
i5100 PRINT ROLLER,50MM | Heilind Electronics |
Print Roller, 50Mm, Printer | Newark Electronics |
i5100 Print Roller 50 mm | Brady 149473 | RS Americas |
Printer Roller, 1.6 in. H x 7 in. W x 1 in. D | Carlton-Bates |
Where can I find additional details, specifications and documents for a 149473?
Additional datasheets, footprints and schematics for 149473 are listed on our Part Details page. You can also find images and similar parts to 149473 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 149473 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 149473 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 149473 fall under?
The 149473 is listed under Brady Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 149473 when available in the Brady Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 149473 you can contact the distributor directly for product support, shipping queries etc.
Is the 149473 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 149473 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 149473.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 149473 often in real-time on the comparison pages.
What if I can't find stock of 149473?
You can fill out our help required form which you can use to request a quote for 149473 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.