Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Print Roller |
---|---|
For Use With | Brady i5100 Printer |
Product Range | - |
i5100 PRINT ROLLER,25MM | Heilind Electronics |
Print Roller, 25Mm, Printer | Newark Electronics |
i5100 Print Roller 25 mm | Brady 149472 | RS Americas |
Printer Roller, 1.6 in. H x 7 in. W x 1 in. D | Carlton-Bates |
Where can I find additional details, specifications and documents for a 149472?
Additional datasheets, footprints and schematics for 149472 are listed on our Part Details page. You can also find images and similar parts to 149472 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 149472 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 149472 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 149472 fall under?
The 149472 is listed under Brady Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 149472 when available in the Brady Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 149472 you can contact the distributor directly for product support, shipping queries etc.
Is the 149472 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 149472 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 149472.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 149472 often in real-time on the comparison pages.
What if I can't find stock of 149472?
You can fill out our help required form which you can use to request a quote for 149472 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.