Status: | Unknown |
---|---|
Series: | 6000 Series |
RoHS: | Compliant |
Prices starting from US$6.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
37
in stock
|
Buy Now | |
Distrelec
from US$16.72
|
23
in stock
|
Buy Now | |
Conrad
from US$12.82
|
21
in stock
|
Buy Now | |
element14
from US$13.48
|
18
in stock
|
Buy Now | |
Farnell
from US$13.69
|
18
in stock
|
Buy Now | |
Boersig
-
|
20
in stock
|
Buy Now | |
RS Americas
from US$15.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | 2, 3 Way Connectors |
---|---|
Product Range | 6000 Series |
SVHC | No SVHC (27-Jun-2018) |
Tool Body Material | Brass |
RoHS Compliant | Yes |
Extraction Tool, Connector, 2/3 Way | Newark Electronics |
Bulgin Limited Insertion and extraction tool | Distrelec |
Connection angle: 180 ° | Conrad |
EINSETZ-/AUSZIEHWERKZEUG FÃœR 2 UND 3 POLIGE STECKV | Boersig |
Contact removal tool,2&3 way connector | RS |
Insertion & Extraction Tool For 6000 Series Pin, Socket Contact | Bulgin 14946/SP | RS Americas |
TOOL INSERT/EXTRACT FOR SA3545 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14946/SP?
Additional datasheets, footprints and schematics for 14946/SP are listed on our Part Details page. You can also find images and similar parts to 14946/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14946/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14946/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14946/SP fall under?
The 14946/SP is listed under Tools & Production Supplies > Tools - Hand & Workholding > Extraction > Connector.
Can I view similar or alternative parts?
You can view similar parts to 14946/SP when available in the Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14946/SP you can contact the distributor directly for product support, shipping queries etc.
Is the 14946/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14946/SP have stock available?
Authorised distributors including Newark Electronics, Distrelec, Conrad, element14 and Farnell have stock available or on a lead time for 14946/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14946/SP often in real-time on the comparison pages.
What if I can't find stock of 14946/SP?
You can fill out our help required form which you can use to request a quote for 14946/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.