Status: | Unknown |
---|---|
Series: | 6000 Series |
RoHS: | Compliant |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.57
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
13
in stock
|
Buy Now | |
element14
from US$17.20
|
13
in stock
|
Buy Now | |
Farnell
from US$12.44
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$10.94
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.11
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
5
in stock
|
Buy Now | |
RS Americas
from US$14.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
For Use With | 8 Way Connectors |
---|---|
Product Range | 6000 Series |
SVHC | No SVHC (27-Jun-2018) |
Tool Body Material | Brass |
RoHS Compliant | Yes |
Contact Removal Tool, For 8 Way | Newark Electronics |
Contact Extraction Tool For 8 Contact PXP6000/PXM | Rapid Electronics |
Tool: for removal | Transfer Multisort Elektronik |
Contact removal tool,8 way connector | RS |
Insertion & Extraction Tool For 6000 Series Pin, Socket Contact | Bulgin 14945/SP | RS Americas |
BESTÃœCKUNGSWERKZEUG (8-POLIG) | Boersig |
TOOL INSERT/EXTRACT FOR SA3544 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 14945/SP?
Additional datasheets, footprints and schematics for 14945/SP are listed on our Part Details page. You can also find images and similar parts to 14945/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14945/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14945/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14945/SP fall under?
The 14945/SP is listed under Tools & Production Supplies > Tools - Hand & Workholding > Extraction > Connector.
Can I view similar or alternative parts?
You can view similar parts to 14945/SP when available in the Connector range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14945/SP you can contact the distributor directly for product support, shipping queries etc.
Is the 14945/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14945/SP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 14945/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14945/SP often in real-time on the comparison pages.
What if I can't find stock of 14945/SP?
You can fill out our help required form which you can use to request a quote for 14945/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.