Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Contact Base Material | Copper |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .657in, 16.7mm |
Accepts Wire Insulation Diameter Range | 1.7mm, .066in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Line | FASTON .110, AMPLIVAR |
Packaging Quantity | 8000 |
Packaging Method | Reel |
Insulated | No |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Quick Disconnect Terminal Female 2.8mm x 0.8mm Crimp Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1494212-2?
Additional datasheets, footprints and schematics for 1494212-2 are listed on our Part Details page. You can also find images and similar parts to 1494212-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1494212-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1494212-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1494212-2 fall under?
The 1494212-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1494212-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1494212-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1494212-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1494212-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1494212-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1494212-2 often in real-time on the comparison pages.
What if I can't find stock of 1494212-2?
You can fill out our help required form which you can use to request a quote for 1494212-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.