Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Copper |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | 15.7mm, .618in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | .41 – .82mm² |
Wire Insulation Support | With |
Line | FASTON .110, AMPLIVAR |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Operating Temperature Range | 59 – 185°F, 15 – 85°C |
Size(2.8) Amplivar Faston Recp |Te Connectivity 1494211-1 | Newark Electronics |
Contact RCP Crimp ST Cable Mount T/R | Avnet America |
Special Order: SIZE(2.8) AMPLIVAR FASTON RECP Quick Disconnect Terminal Type: Receptacle Wire Size: 21 – 18.5 AWG Wire Size: .41 – .82 mm² Wire Size: 800 – 1500 CMA Terminal Orientation: Straight Receptacle 21 – 18.5 AWG .41 – .82 mm² 800 – 1500 CMA | Quick Disconnect | Part Number: 1494211-1 | Internal Number: 1494211-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1494211-1?
Additional datasheets, footprints and schematics for 1494211-1 are listed on our Part Details page. You can also find images and similar parts to 1494211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1494211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1494211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1494211-1 fall under?
The 1494211-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1494211-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1494211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1494211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1494211-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1494211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1494211-1 often in real-time on the comparison pages.
What if I can't find stock of 1494211-1?
You can fill out our help required form which you can use to request a quote for 1494211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.