Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.4mm, .094in |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .027in, .7mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .2 – .51mm², 24 – 20AWG |
Overall Length | .551in, 14mm |
UL Rating | Listed |
Extraction Force | 62Newton, 6.3kgf |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Method | Strip/Reel |
Packaging Quantity | 7500 |
Sealable | No |
Wire Stop | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Special Order: FASTON 110 20-24AWG CUNI Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .51 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 24 – 20 AWG .2 – .51 mm² 2.8 mm | Quick Disconnect | Part Number: 1494209-1 | Internal Number: 1494209-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1494209-1?
Additional datasheets, footprints and schematics for 1494209-1 are listed on our Part Details page. You can also find images and similar parts to 1494209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1494209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1494209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1494209-1 fall under?
The 1494209-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1494209-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1494209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1494209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1494209-1 have stock available?
Authorised distributors including Avnet America and TE Store have stock available or on a lead time for 1494209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1494209-1 often in real-time on the comparison pages.
What if I can't find stock of 1494209-1?
You can fill out our help required form which you can use to request a quote for 1494209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.