Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminal Block DIN Rail |
---|---|
Connector Mounting | DIN Rail |
No. of Contacts | 1 |
External Width | 35mm |
No. of Ways | 1 |
Voltage Rating V AC | 415V |
Where can I find additional details, specifications and documents for a 14938?
Additional datasheets, footprints and schematics for 14938 are listed on our Part Details page. You can also find images and similar parts to 14938 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14938 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14938 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14938 fall under?
The 14938 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to 14938 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14938 you can contact the distributor directly for product support, shipping queries etc.
Is the 14938 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 14938 have stock available?
There is no stock from authorised distributors for 14938.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14938 often in real-time on the comparison pages.
What if I can't find stock of 14938?
You can fill out our help required form which you can use to request a quote for 14938 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.