14920F0GJSX13103KA Resistors by Vishay Intertechnology

POTENTIOMETER 1W DUAL 10K

Status: Unknown
Series: 149 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.79

Distributor Stock
Logo for RS
RS
from US$18.17
65
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.68
-
Buy Now
Logo for Avnet America
Avnet America
from US$13.86
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range 149 Series
Potentiometer Mounting Through Hole
Shaft Diameter 6.35mm
No. of Gangs 2
Adjustment Type Screwdriver Slot
Shaft Length 22.23mm
Operating Temperature Max 150°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C
Resistance 10kohm
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Radial Leaded
Voltage Rating 350VAC

Alternative Descriptions

MKT1813 Met Polyester Cap 6.8uF 250V 5% | RS
Cermet Potentiometer, 10Kohm 10% 1W | Newark Electronics
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
Rotary Potentiometer, Cermet, 10 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14920F0GJSX13103KA?

Additional datasheets, footprints and schematics for 14920F0GJSX13103KA are listed on our Part Details page. You can also find images and similar parts to 14920F0GJSX13103KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14920F0GJSX13103KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14920F0GJSX13103KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14920F0GJSX13103KA fall under?

The 14920F0GJSX13103KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14920F0GJSX13103KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14920F0GJSX13103KA you can contact the distributor directly for product support, shipping queries etc.

Is the 14920F0GJSX13103KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14920F0GJSX13103KA have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 14920F0GJSX13103KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14920F0GJSX13103KA often in real-time on the comparison pages.

What if I can't find stock of 14920F0GJSX13103KA?

You can fill out our help required form which you can use to request a quote for 14920F0GJSX13103KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay