Status: | Unknown |
---|---|
Series: | 149 Series |
RoHS: | Compliant |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | 149 Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Shaft Length | 22.23mm |
RoHS Compliant | Yes |
Potentiometer, Cermet, 5Kohm, 10%, 1W | Newark Electronics |
149 Series 12.7 mm 5 kOhm ▒10 % 1 W Conductive Plastic Potentiometer | Future Electronics |
Rotary Potentiometer, Cermet, 5 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a 14910FAGJSX10502KA.?
Additional datasheets, footprints and schematics for 14910FAGJSX10502KA. are listed on our Part Details page. You can also find images and similar parts to 14910FAGJSX10502KA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 14910FAGJSX10502KA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14910FAGJSX10502KA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 14910FAGJSX10502KA. fall under?
The 14910FAGJSX10502KA. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 14910FAGJSX10502KA. when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 14910FAGJSX10502KA. you can contact the distributor directly for product support, shipping queries etc.
Is the 14910FAGJSX10502KA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 14910FAGJSX10502KA. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 14910FAGJSX10502KA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 14910FAGJSX10502KA. often in real-time on the comparison pages.
What if I can't find stock of 14910FAGJSX10502KA.?
You can fill out our help required form which you can use to request a quote for 14910FAGJSX10502KA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.