14910F0GJSX10504KA Resistors by Vishay Intertechnology

POTENTIOMETER 1W SINGLE 500K

Status: Unknown
Series: 149 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.75

Distributor Stock
Logo for RS
RS
from US$6.51
63
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.42
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.71
-
Buy Now
Logo for element14
element14
from US$10.75
-
Buy Now
Logo for Farnell
Farnell
from US$4.75
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 500kohm
No. of Turns 1Turns
Track Taper Linear
Power Rating 1W
Resistance Tolerance ± 10%
Product Range 149 Series
Potentiometer Mounting Through Hole
Shaft Diameter 6.35mm
No. of Gangs 1
Adjustment Type Screwdriver Slot
Shaft Length 22.23mm
Operating Temperature Max 150°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +150°C
Resistance 500kohm
Resistor Element Material Cermet
Temperature Coefficient ± 150ppm/°C
Termination Type Radial Leaded
Voltage Rating 350VAC

Alternative Descriptions

149 1Section Cermet Pot SingleShaft 500k | RS
Potentiometer, Cermet, 500Kohm, 10%, 1W | Newark Electronics
Rotary Potentiometer, Cermet, 500 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
POTENTIOMETER, 1W SINGLE 500K | element14
Rotary Potentiometer, Cermet, 500 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 14910F0GJSX10504KA?

Additional datasheets, footprints and schematics for 14910F0GJSX10504KA are listed on our Part Details page. You can also find images and similar parts to 14910F0GJSX10504KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 14910F0GJSX10504KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 14910F0GJSX10504KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 14910F0GJSX10504KA fall under?

The 14910F0GJSX10504KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 14910F0GJSX10504KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 14910F0GJSX10504KA you can contact the distributor directly for product support, shipping queries etc.

Is the 14910F0GJSX10504KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 14910F0GJSX10504KA have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 14910F0GJSX10504KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 14910F0GJSX10504KA often in real-time on the comparison pages.

What if I can't find stock of 14910F0GJSX10504KA?

You can fill out our help required form which you can use to request a quote for 14910F0GJSX10504KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay