Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1490749-1,
EM3488-000 |
Prices starting from US$924.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,982.24
|
No stock
|
Buy Now | |
Powell Electronics
from US$3,230.77
|
2
in stock
|
Buy Now | |
TE Store
from US$2,793.45
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$924.50
|
-
|
Buy Now | |
Future Electronics
from US$2,808.79
|
-
|
Buy Now | |
Avnet America
from US$2,915.30
|
-
|
Buy Now | |
RS Americas
from US$2,869.01
|
-
|
Buy Now | |
Boersig
from US$3,651.95
|
-
|
Buy Now |
Certification | Cannot be Certified |
---|---|
Die Sets Type | Removable/Interchangeable |
Power Type | Manual |
Tool Type | Base Power Unit (No Crimp Tooling) |
HYP10 8-4/0AWG MANUAL TOOL Die Sets Type: Removable/Interchangeable TE Certification: Cannot be Certified Power Technology Type: Manual Tooling Type: Base Power Unit (No Crimp Tooling) Removable/Interchangeable Cannot be Certified Manual Base Power Unit (No Crimp Tooling) | Hand Crimping Tool | Part Number: 1490749-1 | Internal Number: 1490749-1 | Alias Number: AMP-0-1490749-1 | TE Connectivity | TE Store |
Crimp Tool Hand Hydraulic | RS |
Hydraulic Hand Tool Frame | Newark Electronics |
HYP10 8-4/0AWG MANUAL TOOL | Future Electronics |
CRIMPING DIES FOR SOLISTRAND TERMINALS AND SPLICES | Avnet America |
Hydraulic Crimp Tool, Crimp Terminal, Splice | TE Connectivity 1490749-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1490749-1?
Additional datasheets, footprints and schematics for 1490749-1 are listed on our Part Details page. You can also find images and similar parts to 1490749-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1490749-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1490749-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1490749-1 fall under?
The 1490749-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 1490749-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1490749-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1490749-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1490749-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 1490749-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1490749-1 often in real-time on the comparison pages.
What if I can't find stock of 1490749-1?
You can fill out our help required form which you can use to request a quote for 1490749-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.