Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Plain Copper Board |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 457mm |
External Width | 305mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
Copper Coating Density | 305 g/m sq |
Copper Thickness | 0.0356 |
External Depth | 1.6mm |
External Length / Height | 457mm |
Height | 457mm |
Material | Epoxy Glass FR4 |
Standard | BS4584 Part 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Material | Epoxy Glass Composite |
---|---|
External Height | 457mm |
External Width | 305mm |
Board Thickness | 1.6mm |
RoHS Compliant | Yes |
Prototyping Pcb, Copper, 457 X 305Mm | Newark Electronics |
PCB, PLAIN, DS, 457X305MM | Farnell |
Where can I find additional details, specifications and documents for a 149061?
Additional datasheets, footprints and schematics for 149061 are listed on our Part Details page. You can also find images and similar parts to 149061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 149061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 149061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 149061 fall under?
The 149061 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 149061 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 149061 you can contact the distributor directly for product support, shipping queries etc.
Is the 149061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 149061 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 149061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 149061 often in real-time on the comparison pages.
What if I can't find stock of 149061?
You can fill out our help required form which you can use to request a quote for 149061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.