1490 Fasteners & Fixings by Keystone Electronics

SPACER, ROUND, PHENOLIC, 0.25IN X 6.4MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
2,189
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
5,955
in stock
Buy Now
Logo for element14
element14
from US$0.33
2,189
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.60
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.22
-
Buy Now
Logo for Sager
Sager
from US$16.87
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Spacer Type Round
Spacer Material Phenolic
Outer Diameter 6.35mm
Inner Diameter 4.318mm
Overall Length 6.35mm
Body Diameter 0.25"
Bore Size 4.3mm
Spacing Height 0.25"
RoHS Compliant Yes

Alternative Descriptions

SPACER, ROUND, PHENOLIC, 6.4MM | element14
Customer Item | Carlton-Bates


1490 Semiconductors - Tools by Adafruit Industries

Tactile Switch Buttons (6mm tall) x 10 pack

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Tactile Switch Buttons (6Mm Tall) X 10 Pack |Adafruit 1490 | Newark Electronics

1490 Lighting Products by Unknown

T3 1/4 M BAY 3.2V.16A .2CP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

1490 Connectors by ABB Group

TC 1490 1/2 ENTRANCE ELL,COPPER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

1490 Power & Line Protection by Emerson Industrial Automation

SWITCH BOX EXTENSION

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1490?

Additional datasheets, footprints and schematics for 1490 are listed on our Part Details page. You can also find images and similar parts to 1490 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1490 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1490 fall under?

The 1490 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Spacers.

Can I view similar or alternative parts?

You can view similar parts to 1490 when available in the Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1490 you can contact the distributor directly for product support, shipping queries etc.

Is the 1490 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1490 have stock available?

Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1490.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1490 often in real-time on the comparison pages.

What if I can't find stock of 1490?

You can fill out our help required form which you can use to request a quote for 1490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay