Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Connector Cage / Frame |
---|---|
For Use With | SFP Pluggable Connectors |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cage Type | SFP Cage |
---|---|
Port Configuration | 1 x 1 (Single) |
Heat Sink | Without Heat Sink |
Light Pipes | Without Light Pipe |
Connector Mounting | Through Hole, Solder Post |
Connecting Termination | Wave Solder |
RoHS Compliant | Yes |
Cage Assembly. Sfp. .140 Solde |Amp Te Connectivity 1489962-1 | Newark Electronics |
SFP Series Single Port Right Angle SFP Cage, Solder Termination | TE Connectivity 1489962-1 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Connector Accessories 1 Port Solder SFP Cage Right Angle Copper Alloy Tin Over Nickel Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1489962-1?
Additional datasheets, footprints and schematics for 1489962-1 are listed on our Part Details page. You can also find images and similar parts to 1489962-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1489962-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1489962-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1489962-1 fall under?
The 1489962-1 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1489962-1 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1489962-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1489962-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1489962-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Richardson RFPD and Avnet Abacus have stock available or on a lead time for 1489962-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1489962-1 often in real-time on the comparison pages.
What if I can't find stock of 1489962-1?
You can fill out our help required form which you can use to request a quote for 1489962-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.