Status: | Unknown |
---|---|
Series: | HelaCon Plus Mini Series |
RoHS: | Compliant |
Product Range | HelaCon Plus Mini Series |
---|---|
Termination | Push In |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Wire Splice |
Insulator Colour | Transparent |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 148-90050?
Additional datasheets, footprints and schematics for 148-90050 are listed on our Part Details page. You can also find images and similar parts to 148-90050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148-90050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148-90050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148-90050 fall under?
The 148-90050 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Wire Splices.
Can I view similar or alternative parts?
You can view similar parts to 148-90050 when available in the Wire Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148-90050 you can contact the distributor directly for product support, shipping queries etc.
Is the 148-90050 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 148-90050 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 148-90050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148-90050 often in real-time on the comparison pages.
What if I can't find stock of 148-90050?
You can fill out our help required form which you can use to request a quote for 148-90050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.