Status: | Unknown |
---|---|
Series: | HelaCon Plus Mini Series |
RoHS: | Unknown |
Product Range | HelaCon Plus Mini Series |
---|---|
Termination | Push In |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.5mm² |
Terminal Type | Wire Splice |
Terminal Material | - |
Where can I find additional details, specifications and documents for a 148-90048?
Additional datasheets, footprints and schematics for 148-90048 are listed on our Part Details page. You can also find images and similar parts to 148-90048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148-90048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148-90048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148-90048 fall under?
The 148-90048 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 148-90048 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148-90048 you can contact the distributor directly for product support, shipping queries etc.
Is the 148-90048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148-90048 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 148-90048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148-90048 often in real-time on the comparison pages.
What if I can't find stock of 148-90048?
You can fill out our help required form which you can use to request a quote for 148-90048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.