Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.08
Color | Black |
---|---|
Equalized | No |
Ferrite Core | Without |
Number of USB Connectors | 2 |
Number of Positions | 4 |
Configuration | Double-Ended |
Wire Size | 25AWG, 20AWG |
Assembly Type | USB 4-Position Plug, Type A to Type B |
USB Type | Standard |
Shielded | Yes |
Connector Type (End A) | Plug |
Connector Type (End B) | Plug |
Usb Cable, 2.0 A Plug-B Plug, 16.4Ft | Newark Electronics |
USB CABLE, 2.0 A PLUG-B PLUG, 16.4FT | element14 |
USB, A-B, 25/20, BLACK, 5.0M | TE Connectivity 1487598-2 | RS Americas |
Cable Assembly USB 5m 20AWG/25AWG 4 POS USB to 4 POS USB PL-PL | Avnet America |
Where can I find additional details, specifications and documents for a 1487598-2?
Additional datasheets, footprints and schematics for 1487598-2 are listed on our Part Details page. You can also find images and similar parts to 1487598-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487598-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487598-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487598-2 fall under?
The 1487598-2 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1487598-2 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487598-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487598-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487598-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 1487598-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487598-2 often in real-time on the comparison pages.
What if I can't find stock of 1487598-2?
You can fill out our help required form which you can use to request a quote for 1487598-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.