Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | BM8307-000 |
Prices starting from US$9.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.19
|
2,272
in stock
|
Buy Now | |
element14
from US$10.33
|
10,876
in stock
|
Buy Now | |
Newark Electronics
from US$11.12
|
9,704
in stock
|
Buy Now | |
Farnell
from US$9.12
|
9,704
in stock
|
Buy Now | |
Avnet America
from US$10.57
|
-
|
Buy Now | |
RS Americas
from US$9.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | White |
Configuration | Double-Ended |
Number of Positions | 4 |
Assembly Type | USB 4-Position Plug, Type A to Type B |
Shielded | Yes |
USB Type | Standard |
CABLE ASSEMBLY, USB A TO B 2 MTR | element14 |
Computer Cable, Usb, 2M, White | Newark Electronics |
CABLE ASSEMBLY, USB A TO USB B, 2.0, 2M | Farnell |
USB type A to type B cable assembly,2m | RS |
Cable Assembly Computer Data 2m 24AWG/28AWG 4 POS USB to 4 POS USB PL-PL | Avnet America |
USB type A to type B cable assembly, 2m | TE Connectivity 1487588-1 | RS Americas |
USB, A-B, 28-24, WHITE, 2.0M | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector A | USB Type A Plug |
---|---|
Connector B | USB Type B Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
USB Standard | USB 2.0 |
Jacket Colour | White |
Electronic Marking | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Assembly Type | USB 2.0 |
Colour | White |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 B Plug |
Conductor Size | 28AWG 24AWG |
Connector Type A | USB 2.0 A Plug |
Connector Type B | USB 2.0 B Plug |
Where can I find additional details, specifications and documents for a 1487588-1?
Additional datasheets, footprints and schematics for 1487588-1 are listed on our Part Details page. You can also find images and similar parts to 1487588-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487588-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487588-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487588-1 fall under?
The 1487588-1 is listed under Cable Assemblies > Copper Cable Assemblies > Multimedia Cable Assemblies > USB Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1487588-1 when available in the USB Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487588-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487588-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487588-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for 1487588-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487588-1 often in real-time on the comparison pages.
What if I can't find stock of 1487588-1?
You can fill out our help required form which you can use to request a quote for 1487588-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.