Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$36.35
|
2
in stock
|
Buy Now | |
element14
from US$36.77
|
2
in stock
|
Buy Now | |
Farnell
from US$38.07
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$43.81
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
LED Color | Red Green Blue |
---|---|
Wavelength / Colour | - |
Luminous Flux / Colour | - |
No. of LEDs | 64LEDs |
Power Module Configuration | - |
Supply Voltage | 5.3V |
Forward Voltage @ Test | - |
Power Rating | - |
MSL | - |
Led Module Type:Board + Led | Newark Electronics |
Adafruit 1487 NeoPixel 8x8 Addressable RGB LED Matrix | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TX Key Set 7 Piece Set | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Screw |
Bulb Size | T-3 1/4 |
MSCP | 1.4 |
Average Bulb Life | 3000h |
Current Rating | 200mA |
Lead Style | Miniature Screw |
Length | 30.2mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1487?
Additional datasheets, footprints and schematics for 1487 are listed on our Part Details page. You can also find images and similar parts to 1487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1487 fall under?
The 1487 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 1487 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1487 you can contact the distributor directly for product support, shipping queries etc.
Is the 1487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1487 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for 1487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1487 often in real-time on the comparison pages.
What if I can't find stock of 1487?
You can fill out our help required form which you can use to request a quote for 1487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.