Status: | Unknown |
---|---|
Series: | 1486 Series |
RoHS: | Compliant |
Product Range | 1486 Series |
---|---|
External Width | 4" |
External Height | 4" |
Raceway / Duct Color | Grey |
Raceway / Duct Material | Steel |
RoHS Compliant | Yes |
Wiring Trough, 4" X 4", Steel, Grey | Newark Electronics |
N12 Wiring Trough - 4 x 4 x 36 - Steel/Gray | Hammond Manufacturing 1486C36 | RS Americas |
Enclosure Wiring Trough, NEMA 12, 2 x 2 in., 36 in. L, 14 Gauge Steel, Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1486C36?
Additional datasheets, footprints and schematics for 1486C36 are listed on our Part Details page. You can also find images and similar parts to 1486C36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1486C36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1486C36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1486C36 fall under?
The 1486C36 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 1486C36 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1486C36 you can contact the distributor directly for product support, shipping queries etc.
Is the 1486C36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1486C36 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1486C36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1486C36 often in real-time on the comparison pages.
What if I can't find stock of 1486C36?
You can fill out our help required form which you can use to request a quote for 1486C36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.