Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Color | Gray |
---|---|
Shroud Material | Polyester GF |
Number of Positions | 160 |
Number of Rows | 5 |
Number of Columns | 32 |
CompactPCI | No |
PCB Thickness (Recommended) | 3.18mm, .125in |
Standoff Height | 6.35mm, .25in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
For Use With | Type C Connector, Post Length 16.99 [.669], Type R Connector |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Connector Mounting Accessory Type | Shroud |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Euro Shroud 160 Pos |Amp Te Connectivity 148527-1 | Newark Electronics |
Connector Accessories Shroud 160 POS | Avnet America |
EURO SHROUD 160 POS, PCB Connector Shrouds | TE Connectivity 148527-1 | RS Americas |
Special Order: EURO SHROUD 160 POS Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Connector & Contact Terminates To: Printed Circuit Board Board-to-Board 160 .1" 2.54 mm | Ampseal Header | Part Number: 148527-1 | Internal Number: 148527-1 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 148527-1?
Additional datasheets, footprints and schematics for 148527-1 are listed on our Part Details page. You can also find images and similar parts to 148527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148527-1 fall under?
The 148527-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 148527-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148527-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and TE Store have stock available or on a lead time for 148527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148527-1 often in real-time on the comparison pages.
What if I can't find stock of 148527-1?
You can fill out our help required form which you can use to request a quote for 148527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.