Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Number of Positions | 37 |
Power/Signal/Coax Combination | No |
Contact Style | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Centerline (Pitch) | 2.77mm, .109in |
Mounting Hole Diameter | .091in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Accepts Size 20 Pins, 205089-X, see drawing. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 4 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Blindmate | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Rpt Assy,amplmt,37P,sz4,ser109 |Amp Te Connectivity 1484949-1 | Newark Electronics |
Conn Housing RCP 37 POS Crimp ST Loose Piece | Avnet America |
Connector, D-Sub, AMPLIMITE Rpt Asy,37P, Sz4,Ser109 | TE Connectivity 1484949-1 | RS Americas |
Special Order: AMPLIMITE RPT ASY,37P,SZ4,SER109 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 37 Power/Signal/Coax Combination: No Connector Shell Size: 4 Receptacle Cable-to-Cable 37 | Box Mount D-Sub Connector | Part Number: 1484949-1 | Internal Number: 1484949-1 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors RPT ASSY AMPLMT 37P SZ4 SER109 | Sager |
Where can I find additional details, specifications and documents for a 1484949-1?
Additional datasheets, footprints and schematics for 1484949-1 are listed on our Part Details page. You can also find images and similar parts to 1484949-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1484949-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1484949-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1484949-1 fall under?
The 1484949-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1484949-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1484949-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1484949-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1484949-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Sager have stock available or on a lead time for 1484949-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1484949-1 often in real-time on the comparison pages.
What if I can't find stock of 1484949-1?
You can fill out our help required form which you can use to request a quote for 1484949-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.