Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | C, B, A |
---|---|
Number of Columns | 16 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Board-to-Board Configuration | Vertical |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin-Lead |
Positions Loaded with 4.16 Contacts (Row C) | 1-3, 5-13, 15, 16 |
Positions Loaded with 4.16 Contacts (Row A) | 41655 |
Positions Loaded with 4.93 Contacts (Row C) | 4, 14 |
Contact Current Rating (Max) | 1.5A |
Contact Cross Section | .025 x .025in, .64 x .64mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Positions Loaded with 4.16 Contacts (Row B) | 41655 |
Connector Height | 14.81mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 14.81mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
実装方法 | Box |
DIN Level | II |
Sealable | No |
Make First / Break Last Contacts Loaded | Rows A,B,C - 1-16 |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
DIN Size | Half |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.3mm, .13in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
048 Euro Type R Pin Mfbl Assy |Te Connectivity 148474-1 | Newark Electronics |
Conn DIN 41612 PIN 48 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 148474-1?
Additional datasheets, footprints and schematics for 148474-1 are listed on our Part Details page. You can also find images and similar parts to 148474-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148474-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148474-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148474-1 fall under?
The 148474-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 148474-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148474-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148474-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148474-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 148474-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148474-1 often in real-time on the comparison pages.
What if I can't find stock of 148474-1?
You can fill out our help required form which you can use to request a quote for 148474-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.