Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Product Length | 28.893mm, 1.138in |
Centerline (Pitch) | .28in, 7.112mm |
Comment | 1 dummy insert and o-ring supplied., 4 positions |
Connector System | Cable-to-Cable |
Sealable | Yes |
Accessory Type | Insert Replacement Fixture |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Rack & Panel Connectors INS KIT PLUG 4P MINI-EB A600 | Sager |
Where can I find additional details, specifications and documents for a 1484661-1?
Additional datasheets, footprints and schematics for 1484661-1 are listed on our Part Details page. You can also find images and similar parts to 1484661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1484661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1484661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1484661-1 fall under?
The 1484661-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Ferrules & Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1484661-1 when available in the Rack & Panel Ferrules & Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1484661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1484661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1484661-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1484661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1484661-1 often in real-time on the comparison pages.
What if I can't find stock of 1484661-1?
You can fill out our help required form which you can use to request a quote for 1484661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.