Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$428.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$608.55
|
231
in stock
|
Buy Now | |
Rapid Electronics
from US$731.29
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$428.00
|
231
in stock
|
Buy Now | |
Newark Electronics
from US$464.53
|
224
in stock
|
Buy Now | |
Avnet America
from US$464.53
|
224
in stock
|
Buy Now | |
Sager
from US$516.69
|
-
|
Buy Now |
Shell Finish | Class 1A Chromate per MIL-STD-5541 |
---|---|
Keying | 5 |
Preloaded | Yes |
Release Style | Front |
Rack & Panel Connector Contact Size | 5 |
Contact Arrangement Code (Module B) | 71C1 |
Contact Arrangement Code (Module A) | 71C1 |
Contact Style | Coax |
Contact Arrangement Code (Module C) | 13C2 |
Clinch Nut Quantity | 6 |
Polarized | Yes |
Comment | (2) Size 5 coax installed., Dust cover assembled to connector., Size 1 coax contacts not included and must be ordered separately. |
Rack & Panel Connector Shell Size | 2 |
Sealable | No |
Product Type | Connector |
Rack&Panel Connectors RECP ASSY SZ 2 ARINC 600 | Rapid Electronics |
TE Connectivity RECP ASSY SZ 2 ARINC 600 Rack and Panel Connector 159 Contact(s) Male Solder Terminal Receptacle | Distrelec |
Recp Assy, Sz 2, Arinc 600 Rohs Compliant: No |Te Connectivity 1484613-2 | Newark Electronics |
Connector Accessories Kit | Avnet America |
Rack & Panel Connectors RECP ASSY SZ 2 ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 1484613-2?
Additional datasheets, footprints and schematics for 1484613-2 are listed on our Part Details page. You can also find images and similar parts to 1484613-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1484613-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1484613-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1484613-2 fall under?
The 1484613-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1484613-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1484613-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1484613-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1484613-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1484613-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1484613-2 often in real-time on the comparison pages.
What if I can't find stock of 1484613-2?
You can fill out our help required form which you can use to request a quote for 1484613-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.