Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Finish | Chromate |
---|---|
Keying | 52 |
Preloaded | Yes |
Release Style | Front |
Contact Type | Pin |
Contact Arrangement Code (Module D) | 150 |
Contact Style | Coax |
Contact Arrangement Code (Module A) | C4 |
Rack & Panel Connector Contact Size | 5 |
Contact Arrangement Code (Module E) | 150 |
Contact Arrangement Code (Module B) | C4 |
Contact Arrangement Code (Module C) | 13C2 |
Contact Arrangement Code (Module F) | 100 |
Polarized | Yes |
Clinch Nut Quantity | 10 |
Comment | Dust cover assembled to connector., Other options available upon request, consult our Product Information Center., Size 1 coax contacts not included and must be ordered separately. |
Rack & Panel Connector Shell Size | 3 |
Product Type | Connector |
Sealable | No |
Rcpt Assy,tcas,sz3,arinc 600 |Amp Te Connectivity 1484510-3 | Newark Electronics |
Conn Rectangular SKT 4/4/13/150/150 POS Crimp ST Cable Mount | Avnet America |
Rack & Panel Connectors RCPT ASSY TCAS SZ3 ARINC 600 | Sager |
Where can I find additional details, specifications and documents for a 1484510-3?
Additional datasheets, footprints and schematics for 1484510-3 are listed on our Part Details page. You can also find images and similar parts to 1484510-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1484510-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1484510-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1484510-3 fall under?
The 1484510-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1484510-3 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1484510-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1484510-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1484510-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1484510-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1484510-3 often in real-time on the comparison pages.
What if I can't find stock of 1484510-3?
You can fill out our help required form which you can use to request a quote for 1484510-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.