Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retaining Ring Material | Copper Alloy |
---|---|
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Length | .867in, 22.02mm |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Mating Area Plating Material | Gold |
Contact Configuration | High Current Power Contact |
端子の下地めっきの材料 | Nickel |
Contact Orientation | Straight |
Wire Size | 14 – 12AWG, 2 – 3mm² |
For Use With | Type M Connector |
Circuit Application | Power |
Packaging Method | Bag |
実装方法 | Bag |
Product Type | Contact |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
DIN Level | II |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Type M Male Cont, Crimp 30Au Rohs Compliant: Yes |Amp Te Connectivity 148407-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 148407-1?
Additional datasheets, footprints and schematics for 148407-1 are listed on our Part Details page. You can also find images and similar parts to 148407-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148407-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148407-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148407-1 fall under?
The 148407-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 148407-1 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148407-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148407-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148407-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 148407-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148407-1 often in real-time on the comparison pages.
What if I can't find stock of 148407-1?
You can fill out our help required form which you can use to request a quote for 148407-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.