Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.70
Outer Shell Material | Brass |
---|---|
Body Style | Right Angle |
Post Plating Material | Tin-Lead |
Outer Shell Plating Material | Gold |
PCB Mount Orientation | Right Angle |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Mating Contact Retention | With |
PCB Contact Termination Area Plating Material | Tin |
RF Connector Center Contact Material | Beryllium Copper |
PCB Height | .276in, 7mm |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
For Use With | Type C Connector |
Circuit Application | Power & Signal |
Dielectric Material | Polymethylpentene |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Cable Type | RG 142, RG 316 |
Connector System | Cable-to-Board |
Connector Type | Standard DIN |
Sealable | No |
Product Type | Contact |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RF Connector Male Board Mount Solder Terminal | Rapid Electronics |
TE Connectivity TYPE C PIN ASSY.RTANG RF RF Connectors / | Distrelec |
Rf Connector Male Board Mount Solder Terminal |Amp Te Connectivity 148386-1 | Newark Electronics |
Conn Type C RCP 50Ohm Solder RA Thru-Hole Gold Loose Piece | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | 1.0 / 2.3 Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 10GHz |
Connector Mounting | PCB Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 148386-1?
Additional datasheets, footprints and schematics for 148386-1 are listed on our Part Details page. You can also find images and similar parts to 148386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 148386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 148386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 148386-1 fall under?
The 148386-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 148386-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 148386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 148386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 148386-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 148386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 148386-1 often in real-time on the comparison pages.
What if I can't find stock of 148386-1?
You can fill out our help required form which you can use to request a quote for 148386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.